Sunon, Inc. AC Fans SF11580AT-1082HSL.GN

Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sleeve 21.0 CFM (0.588m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sleeve 21.0 CFM (0.588m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 259-1888-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sleeve 21.0 CFM (0.588m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sleeve 21.0 CFM (0.588m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 191812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
191812
Axial Fans 191812
Sunon SF11580AT-1082HSL.GN Axial Fan

Sunon SF11580AT-1082HSL.GN Axial Fan

Supplier's Site
AC Fans AC Fan, 80x25mm, 50/60Hz, 115VAC, 17/21CFM, 12/11W, 29/33dBA, 2300/2750RPM, 0.12/0.18inch H2O, Sleeve Bearing, Lead Wire

AC Fans AC Fan, 80x25mm, 50/60Hz, 115VAC, 17/21CFM, 12/11W, 29/33dBA, 2300/2750RPM, 0.12/0.18inch H2O, Sleeve Bearing, Lead Wire

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - SF11580AT-1082HSL.GN - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
SF11580AT-1082HSL.GN
Fans, Thermal Management - Fans - AC Fans SF11580AT-1082HSL.GN
FAN AXIAL 80X25.5MM 115VAC WIRE

FAN AXIAL 80X25.5MM 115VAC WIRE

Supplier's Site
Fan;AC;115 V;12/11 W;17/21 CFM;29/33 dBA;Sleeve Bearing;80x80x25mm - 70225915 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;AC;115 V;12/11 W;17/21 CFM;29/33 dBA;Sleeve Bearing;80x80x25mm
70225915
Fan;AC;115 V;12/11 W;17/21 CFM;29/33 dBA;Sleeve Bearing;80x80x25mm 70225915
Features: Frequency: 50/60 Hz Frame: Aluminum Alloy Low Power Consumption High-Temperature Endurance Longer Life Span RoHS Compliant Applications: Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine, Telecom Equipment, Medical Equipment

Features:

  • Frequency: 50/60 Hz
  • Frame: Aluminum Alloy
  • Low Power Consumption
  • High-Temperature Endurance
  • Longer Life Span
  • RoHS Compliant
    Applications:
  • Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine, Telecom Equipment, Medical Equipment
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 259-1888-ND 191812 SF11580AT-1082HSL.GN SF11580AT-1082HSL.GN 70225915
Product Name AC Fans Axial Fans AC Fans Fans, Thermal Management - Fans - AC Fans Fan;AC;115 V;12/11 W;17/21 CFM;29/33 dBA;Sleeve Bearing;80x80x25mm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr) 17 SCFM (28.9 m³/hr) 21 SCFM (35.69 m³/hr) 17 to 21 SCFM (28.9 to 35.69 m³/hr)
Maximum Static Pressure 0.1800 in H2O (0.3363 Torr) 0.6667 to 0.1800 in H2O (1.25 to 0.3363 Torr)
Maximum Sound Level 33 dbA 33 dbA 0.8788 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.45 SCFM (125 m³/hr)
Nominal Voltage 24 volts
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 24 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - E68-63258 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10500 SCFM (17847 m³/hr)
Maximum Sound Level 83 dbA
View Details