Sunon, Inc. Axial Fans SF11580A-1083HSL.GN

Description
Sunon SF11580A-1083HSL.GN Axial Fan
Request a Quote Datasheet
Description
Sunon SF11580A-1083HSL.GN Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 191799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
191799
Axial Fans 191799
Sunon SF11580A-1083HSL.GN Axial Fan

Sunon SF11580A-1083HSL.GN Axial Fan

Supplier's Site
AC Fans - 259-1380-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sleeve 30.0 CFM (0.840m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sleeve 30.0 CFM (0.840m³/min) 2 Wire Leads

Buy Now Datasheet
AC Fans AC Fan, 80x38mm, 50/60Hz, 115VAC, 23/30CFM, 14/12W, 31/35dBA, 2300/2750RPM, 0.12/0.18inch H2O, Sleeve Bearing, Lead Wire

AC Fans AC Fan, 80x38mm, 50/60Hz, 115VAC, 23/30CFM, 14/12W, 31/35dBA, 2300/2750RPM, 0.12/0.18inch H2O, Sleeve Bearing, Lead Wire

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - SF11580A-1083HSL.GN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
SF11580A-1083HSL.GN
Fans, Thermal Management - Fans - AC Fans SF11580A-1083HSL.GN
FAN AXIAL 80X38MM 115VAC WIRE

FAN AXIAL 80X38MM 115VAC WIRE

Supplier's Site
Fan;AC;115 V;23/30 CFM;Diecast Alum;Leads;80 x 80 x 38mm - 70225907 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;AC;115 V;23/30 CFM;Diecast Alum;Leads;80 x 80 x 38mm
70225907
Fan;AC;115 V;23/30 CFM;Diecast Alum;Leads;80 x 80 x 38mm 70225907
Features: Frequency: 50/60 Hz Frame: Aluminum Alloy Low Power Consumption High-Temperature Endurance Longer Life Span RoHS Compliant Applications: Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine, Telecom Equipment, Medical Equipment

Features:

  • Frequency: 50/60 Hz
  • Frame: Aluminum Alloy
  • Low Power Consumption
  • High-Temperature Endurance
  • Longer Life Span
  • RoHS Compliant
    Applications:
  • Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine, Telecom Equipment, Medical Equipment
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 191799 259-1380-ND SF11580A-1083HSL.GN SF11580A-1083HSL.GN 70225907
Product Name Axial Fans AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans Fan;AC;115 V;23/30 CFM;Diecast Alum;Leads;80 x 80 x 38mm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 23 SCFM (39.1 m³/hr) 30 SCFM (50.99 m³/hr) 30 SCFM (50.99 m³/hr) 23 to 30 SCFM (39.09 to 50.99 m³/hr)
Blower/Fan Type Axial Fan Tube Axial
Motor Type 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC
Bearings Sleeve/Bushing Sleeve/Bushing Sleeve/Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 148VK(US) - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 252 SCFM (429 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
6010-11 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010M12BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0909 to ? in H2O (0.1699 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details