Sunon, Inc. AC Fans SF11580A-1083HBL.GN

Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 31.0 CFM (0.868m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 31.0 CFM (0.868m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 259-1379-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 31.0 CFM (0.868m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 31.0 CFM (0.868m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - SF11580A-1083HBL.GN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
SF11580A-1083HBL.GN
Fans, Thermal Management - Fans - AC Fans SF11580A-1083HBL.GN
FAN AXIAL 80X38MM 115VAC WIRE

FAN AXIAL 80X38MM 115VAC WIRE

Supplier's Site
AC Fans AC Fan, 80x38mm, 50/60Hz, 115VAC, 24/31CFM, 14/12W, 32/36.5dBA, 2400/2850RPM, 0.13/0.19inch H2O, 2Ball Bearing, Lead Wire

AC Fans AC Fan, 80x38mm, 50/60Hz, 115VAC, 24/31CFM, 14/12W, 32/36.5dBA, 2400/2850RPM, 0.13/0.19inch H2O, 2Ball Bearing, Lead Wire

Buy Now Datasheet
Fan, AC Series, 80x80x38mm, Ball Bearing, 115VAC, 24/31CFM - 70225870 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, AC Series, 80x80x38mm, Ball Bearing, 115VAC, 24/31CFM
70225870
Fan, AC Series, 80x80x38mm, Ball Bearing, 115VAC, 24/31CFM 70225870
Features: Frequency: 50/60 Hz Frame: Aluminum Alloy Low Power Consumption High-Temperature Endurance Longer Life Span RoHS Compliant Applications: Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine, Telecom Equipment, Medical Equipment

Features:

  • Frequency: 50/60 Hz
  • Frame: Aluminum Alloy
  • Low Power Consumption
  • High-Temperature Endurance
  • Longer Life Span
  • RoHS Compliant
    Applications:
  • Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine, Telecom Equipment, Medical Equipment
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 259-1379-ND SF11580A-1083HBL.GN SF11580A-1083HBL.GN 70225870
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans Fan, AC Series, 80x80x38mm, Ball Bearing, 115VAC, 24/31CFM
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 31 SCFM (52.69 m³/hr) 31 SCFM (52.69 m³/hr) 23 to 30 SCFM (39.09 to 50.99 m³/hr)
Maximum Static Pressure 0.1900 in H2O (0.3550 Torr) 0.6667 to 0.1800 in H2O (1.25 to 0.3363 Torr)
Maximum Sound Level 36.5 dbA 36.5 dbA 0.8857 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 930 SCFM (1580 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 99YH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 66.5 SCFM (113 m³/hr)
Maximum Sound Level 52 dbA
View Details