AXIAL FAN,80MM, 115VAC,31CFM, 36.5dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:31CFM; Noise Rating:36.5dBA; Power Rating:14W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 96M8353 |
| Product Name | Axial Fan,80Mm, 115Vac,31Cfm, 36.5Dba; Nominal Rated Voltage Ac Sunon |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 31 SCFM (52.69 m³/hr) |
| Nominal Voltage | 115 volts |