Manufacturer: Sunon Fans
Win Source Part Number: 787302-PSD1212PMB1 (2) F
Series: MagLev
Operating Temperature Range: 14 ~ 158°F (-10 ~ 70°C)
Features: Speed Sensor (Tach)
Termination: 3 Wire Leads
Current Rating: 1.7A
Approvals: CE, CUR, TUV, UL
Power (Watts): 21.00W
Weight: 0.882 lb (400.07g)
Part Status: Obsolete(EOL)
Family Name: PSD
Voltage Range: 10.2 ~ 13.8VDC
Width: 38mm
Air Flow: 190.0 CFM (5.38m3/min)
Static Pressure: 0.700 in H2O (174.4 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 63 dB(A)
RPM: 4000 RPM
Material - Frame: Polybutylene Terephthalate (PBT)
Material - Blade: Polybutylene Terephthalate (PBT)
Categories: Fans, Thermal Management
Dimension: Square - 120mm L x 120mm H
Voltage Rating DC: 12VDC
Alternative Parts (Cross-Reference): 109R1212T1H12; 109R1212T1H122; 109R1212MH1021; 109R1212MH102;
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
FAN AXIAL 120X38MM 12VDC WIRE
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 787302-PSD1212PMB1 (2) F | PSD1212PMB1 (2) F |
| Product Name | DC Fans - PSD1212PMB1 (2) F | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 190 SCFM (323 m³/hr) | |
| Maximum Sound Level | 63 dbA | |
| Nominal Voltage | 12 volts |