SUNONWEALTH ELECTRIC MACHINE INDUSTRY CO., LTD.
PSD1204PHB1-A (2).Z.GN -- ELECTRONIC COOLING FANS
Sunonwealth Electric Machine Industry Co., Ltd.
Electronic Cooling Fans
PSD1204PHB1-A (2).Z.GN
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
PSD1204PHB1-A (2).Z.GN |
PSD1204PHB1-A (2).Z.GN |
|
Product Name
|
Electronic Cooling Fans |
Industrial control electrical >> Cooling fan |
|
Application
|
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
7.77 inch (197 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
95.1 SCFM (162 m³/hr)
Maximum Sound Level
43 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
24 SCFM (40.79 m³/hr)
Maximum Static Pressure
0.1100 in H2O (0.2055 Torr)
View Details
3 suppliers