DC Fans DC Fan, 120x25mm, 48VDC, 150CFM, 12.5W, 54dBA, 4500RPM, 0.62inch H2O, 2Ball Bearing, Auto Restart
FAN AXIAL 120X25MM 48VDC WIRE
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | PMD4812PTB1-A.(2).GN | PMD4812PTB1-A.(2).GN |
| Product Name | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 150 SCFM (255 m³/hr) | |
| Maximum Sound Level | 54 dbA | |
| Nominal Voltage | 48 volts |