FAN AXIAL 120X38MM 48VDC WIRE
DC Fans DC Fan, 120x38mm, 48VDC, 190CFM, 19.2W, 54dBA, 4200RPM, 0.65inch H2O, 2Ball, Auto Restart
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | PMD4812PMB1-A.(2).GN | PMD4812PMB1-A.(2).GN |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Maximum Air Flow | 190 SCFM (323 m³/hr) | |
| Maximum Sound Level | 54 dbA | |
| Nominal Voltage | 48 volts |