Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 77.0 CFM (2.16m³/min) 2 Wire Leads
FAN AXIAL 92X25MM 48VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1422-ND | PMD4809PTB1-A.(2).GN |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 77 SCFM (131 m³/hr) | 77 SCFM (131 m³/hr) |
| Maximum Static Pressure | 0.3700 in H2O (0.6913 Torr) | |
| Maximum Sound Level | 48 dbA | 48 dbA |
| Nominal Voltage | 48 volts | 48 volts |