Sunon, Inc. Dc Fan, Axial, 80Mm X 80Mm X 38Mm, 48V; Supply Voltage Vdc Sunon PMD4808PMB1-A.(2).GN

Description
DC FAN, AXIAL, 80MM X 80MM X 38MM, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:84.1CFM; Noise Rating:55.2dBA; Power Rating:9.1W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
DC FAN, AXIAL, 80MM X 80MM X 38MM, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:84.1CFM; Noise Rating:55.2dBA; Power Rating:9.1W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Fan, Axial, 80Mm X 80Mm X 38Mm, 48V; Supply Voltage Vdc Sunon - 96M8317 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 80Mm X 80Mm X 38Mm, 48V; Supply Voltage Vdc Sunon
96M8317
Dc Fan, Axial, 80Mm X 80Mm X 38Mm, 48V; Supply Voltage Vdc Sunon 96M8317
DC FAN, AXIAL, 80MM X 80MM X 38MM, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:84.1CFM; Noise Rating:55.2dBA; Power Rating:9.1W; IP Rating:- RoHS Compliant: Yes

DC FAN, AXIAL, 80MM X 80MM X 38MM, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:84.1CFM; Noise Rating:55.2dBA; Power Rating:9.1W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - PMD4808PMB1-A.(2).GN - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
PMD4808PMB1-A.(2).GN
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) PMD4808PMB1-A.(2).GN
FAN AXIAL 80X38MM 48VDC WIRE

FAN AXIAL 80X38MM 48VDC WIRE

Supplier's Site
DC Fans DC Fan, 80x38mm, 48VDC, 84.1CFM, 9.1W, 55.2dBA, 5700RPM, 0.74inch H2O, 2Ball, Auto Restart

DC Fans DC Fan, 80x38mm, 48VDC, 84.1CFM, 9.1W, 55.2dBA, 5700RPM, 0.74inch H2O, 2Ball, Auto Restart

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 96M8317 PMD4808PMB1-A.(2).GN PMD4808PMB1-A.(2).GN
Product Name Dc Fan, Axial, 80Mm X 80Mm X 38Mm, 48V; Supply Voltage Vdc Sunon Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.1 SCFM (143 m³/hr) 84.1 SCFM (143 m³/hr)
Nominal Voltage 48 volts 48 volts
Nominal Power 9 watts 9 watts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20823044000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Electrical - Climate Control - Filtered Fans - PF65000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 98XY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.7 SCFM (112 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details