Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 120.0 CFM (3.36m³/min) 2 Wire Leads
DC Fans DC Fan, 120x25mm, 24VDC, 120CFM, 6.7W, 48dBA, 3600RPM, 0.41inch H2O, 2Ball Bearing, Auto Restart
FAN AXIAL 120X25MM 24VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | PMD2412PTB3-A.(2).GN-ND | PMD2412PTB3-A.(2).GN | PMD2412PTB3-A.(2).GN |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 120 SCFM (204 m³/hr) | 120 SCFM (204 m³/hr) | |
| Maximum Static Pressure | 0.4100 in H2O (0.7660 Torr) | ||
| Maximum Sound Level | 48 dbA | 48 dbA | |
| Nominal Voltage | 24 volts | 24 volts |