Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 190.0 CFM (5.32m³/min) 2 Wire Leads
DC Fans DC Fan, High Airflow Series, 120x38mm, 24VDC, 190CFM, 18.2W, 54dBA, 4200RPM, 0.65inch H2O, 2Ball Bearing, Auto Restart
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-PMD2412PMB1-A.(2).GN-ND | PMD2412PMB1-A.(2).GN |
| Product Name | DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 190 SCFM (323 m³/hr) | |
| Maximum Static Pressure | 0.6500 in H2O (1.21 Torr) | |
| Maximum Sound Level | 54 dbA | |
| Nominal Voltage | 24 volts |