Sunon PMD2412PMB1-A(2).GN Axial Fan
FAN AXIAL 120X38MM 24VDC WIRE
FAN AXIAL 120X38MM 24VDC WIRE
| RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 126240 | PMD2412PMB1-A(2).GN | PMD2412PMB1-A(2).GN |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 190 SCFM (323 m³/hr) | 190 SCFM (323 m³/hr) | 190 SCFM (323 m³/hr) |
| Blower/Fan Type | Axial Fan | Tubeaxial | |
| Motor Type | DC | Brushless | |
| Bearings | Ball/Roller |