Fan Tubeaxial 24VDC Square - 70mm L x 70mm H Vapo-Bearing™ 49.0 CFM (1.37m³/min) 2 Wire Leads
FAN AXIAL 70X25MM 24VDC WIRE
DC Fans DC Fan, High Airflow Series, 70x25mm, 24VDC, 49CFM, 4.8W, 44dBA, 5100RPM, 0.36inch H2O, Vapo Bearing, MagLev Motor, Auto Restart
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 126537 | 259-1973-ND | PMD2407PTV1-A.GN | PMD2407PTV1-A.GN |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 49.01 SCFM (83.3 m³/hr) | 49 SCFM (83.29 m³/hr) | 49 SCFM (83.29 m³/hr) | |
| Blower/Fan Type | Axial Fan | Tube Axial | ||
| Motor Type | DC | DC | Brushless | |
| Thickness/Length | 2.76 inch (70 mm) | 2.76 inch (70 mm) |