PMD2406PTB3-A.(2).U.GN -- FANS, THERMAL MANAGEMENT - FANS - DC BRUSHLESS FANS (BLDC)
Sunon, Inc.
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
PMD2406PTB3-A.(2).U.GN
Description
FAN AXIAL 60X25MM 24VDC
-
Acme Chip Technology Co., Limited
Description
FAN AXIAL 60X25MM 24VDC
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
PMD2406PTB3-A.(2).U.GN |
|
Product Name
|
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
|
Motor Type
|
Brushless
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power
30 to 25 watts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
657 SCFM (1116 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details