Sunon, Inc. DC Brushless Fans (BLDC) PMD2406PMB1-A.(2).GN

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 56.5 CFM (1.58m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 56.5 CFM (1.58m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 259-1408-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
259-1408-ND
DC Brushless Fans (BLDC) 259-1408-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 56.5 CFM (1.58m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 56.5 CFM (1.58m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 24Vdc,56.5Cfm, 56Dba; Supply Voltage Vdc Sunon - 96M8314 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc,56.5Cfm, 56Dba; Supply Voltage Vdc Sunon
96M8314
Axial Fan, 60Mm, 24Vdc,56.5Cfm, 56Dba; Supply Voltage Vdc Sunon 96M8314
AXIAL FAN, 60MM, 24VDC,56.5CFM, 56dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:56.5CFM; Noise Rating:56dBA; Power Rating:10.3W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC,56.5CFM, 56dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:56.5CFM; Noise Rating:56dBA; Power Rating:10.3W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Fans DC Fan, 60x38mm, 24VDC, 56.5CFM, 10.3W, 56dBA, 8000RPM, 0.92inch H2O, 2Ball Bearing, Auto Restart

DC Fans DC Fan, 60x38mm, 24VDC, 56.5CFM, 10.3W, 56dBA, 8000RPM, 0.92inch H2O, 2Ball Bearing, Auto Restart

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - PMD2406PMB1-A.(2).GN - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
PMD2406PMB1-A.(2).GN
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) PMD2406PMB1-A.(2).GN
FAN AXIAL 60X38MM 24VDC WIRE

FAN AXIAL 60X38MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 259-1408-ND 96M8314 PMD2406PMB1-A.(2).GN PMD2406PMB1-A.(2).GN
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 24Vdc,56.5Cfm, 56Dba; Supply Voltage Vdc Sunon DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 56.5 SCFM (96.03 m³/hr) 56.5 SCFM (96.03 m³/hr) 56.5 SCFM (96.03 m³/hr)
Maximum Static Pressure 0.9200 in H2O (1.72 Torr)
Maximum Sound Level 56 dbA 56 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.6 SCFM (45.21 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BKSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 127 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details