Sunon, Inc. DC Brushless Fans (BLDC) PMD2406PKB1-A.(2).GN

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 27.5 CFM (0.770m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 27.5 CFM (0.770m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 259-1404-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
259-1404-ND
DC Brushless Fans (BLDC) 259-1404-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 27.5 CFM (0.770m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 27.5 CFM (0.770m³/min) 2 Wire Leads

Buy Now Datasheet
DC Fans - PMD2406PKB1-A.(2).GN - 788383-PMD2406PKB1-A.(2).GN - Win Source Electronics
Laguna Hills, CA, United States
DC Fans - PMD2406PKB1-A.(2).GN
788383-PMD2406PKB1-A.(2).GN
DC Fans - PMD2406PKB1-A.(2).GN 788383-PMD2406PKB1-A.(2).GN
Manufacturer: Sunon Fans Win Source Part Number: 788383-PMD2406PKB1-A .(2).GN Series: MagLev Operating Temperature Range: 14 ~ 158°F (-10 ~ 70°C) Termination: 2 Wire Leads Current Rating: 0.120A Approvals: CE, CUR, TUV, UL Power (Watts): 2.90W Weight: 0.121 lb (54.88g) Family Name: PMD Voltage Range: 10 ~ 27.6VDC Width: 20.00mm Air Flow: 27.5 CFM (0.779m3/min) Static Pressure: 0.280 in H2O (69.7 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 39 dB(A) RPM: 5000 RPM Categories: Fans, Thermal Management Dimension: Square - 60mm L x 60mm H Voltage Rating DC: 24VDC Alternative Parts (Cross-Reference): OD6020-24MS; OD6020-24HS; AFB0624HHD; OD6020-24HB01A ; Introduction Date: November 19, 2007 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Sunon Fans
Win Source Part Number: 788383-PMD2406PKB1-A.(2).GN
Series: MagLev
Operating Temperature Range: 14 ~ 158°F (-10 ~ 70°C)
Termination: 2 Wire Leads
Current Rating: 0.120A
Approvals: CE, CUR, TUV, UL
Power (Watts): 2.90W
Weight: 0.121 lb (54.88g)
Family Name: PMD
Voltage Range: 10 ~ 27.6VDC
Width: 20.00mm
Air Flow: 27.5 CFM (0.779m3/min)
Static Pressure: 0.280 in H2O (69.7 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 39 dB(A)
RPM: 5000 RPM
Categories: Fans, Thermal Management
Dimension: Square - 60mm L x 60mm H
Voltage Rating DC: 24VDC
Alternative Parts (Cross-Reference): OD6020-24MS; OD6020-24HS; AFB0624HHD; OD6020-24HB01A ;
Introduction Date: November 19, 2007
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - PMD2406PKB1-A.(2).GN - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
PMD2406PKB1-A.(2).GN
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) PMD2406PKB1-A.(2).GN
FAN AXIAL 60X20MM 24VDC WIRE

FAN AXIAL 60X20MM 24VDC WIRE

Supplier's Site
DC Fans DC Fan, 60x20mm, 24VDC, 27.5CFM, 2.9W, 39dBA, 5000RPM, 0.28inch H2O, 2Ball, Auto Restart

DC Fans DC Fan, 60x20mm, 24VDC, 27.5CFM, 2.9W, 39dBA, 5000RPM, 0.28inch H2O, 2Ball, Auto Restart

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 259-1404-ND 788383-PMD2406PKB1-A.(2).GN PMD2406PKB1-A.(2).GN PMD2406PKB1-A.(2).GN
Product Name DC Brushless Fans (BLDC) DC Fans - PMD2406PKB1-A.(2).GN Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 27.5 SCFM (46.74 m³/hr) 27.5 SCFM (46.74 m³/hr)
Maximum Static Pressure 0.2800 in H2O (0.5231 Torr)
Maximum Sound Level 39 dbA 39 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA40000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Axial Fan - 125DS 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
50x50x10mm, 12 VDC, 10.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010CHHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers