Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 190.0 CFM (5.32m³/min) 2 Wire Leads
FAN AXIAL 120X38MM 12VDC WIRE
FANS, POWER MOTOR, PMD SERIES, 120X120X38 MM, 2 BALL BEARING
DC Fans DC Fan, High Airflow Series, 120x38mm, 12VDC, 190CFM, 19.2W, 54dBA, 4200RPM, 0.65inch H2O, 2Ball Bearing, Auto Restart
| DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1376-ND | PMD1212PMB1-A.(2).GN | 70225974 | PMD1212PMB1-A.(2).GN |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | FANS, POWER MOTOR, PMD SERIES, 120X120X38 MM, 2 BALL BEARING | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 190 SCFM (323 m³/hr) | 190 SCFM (323 m³/hr) | 150 SCFM (255 m³/hr) | |
| Maximum Static Pressure | 0.6500 in H2O (1.21 Torr) | 0.6200 in H2O (1.16 Torr) | ||
| Maximum Sound Level | 54 dbA | 54 dbA | 54 dbA | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts |