Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 84.1 CFM (2.35m³/min) 2 Wire Leads
FAN AXIAL 80X38MM 12VDC WIRE
Features:
DC Fans DC Fan, 80x38mm, 12VDC, 84.1CFM, 9.1W, 55.2dBA, 5700RPM, 0.74inch H2O, 2Ball Bearing, Auto Restart
AXIAL FAN, 80MM, 12VDC,84.1CFM, 55.2dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:84.1CFM; Noise Rating:55.2dBA; Power Rating:9.1W; IP Rating:-RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1374-ND | PMD1208PMB1-A.(2).GN | 70225970 | PMD1208PMB1-A.(2).GN | 96M8313 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | FANS, POWER MOTOR, PMD SERIES, 80X80X38MM, 2 BALL BEARING | DC Fans | Axial Fan, 80Mm, 12Vdc,84.1Cfm, 55.2Dba; Supply Voltage Vdc Sunon |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 84.1 SCFM (143 m³/hr) | 84.1 SCFM (143 m³/hr) | 84.1 SCFM (143 m³/hr) | 84.1 SCFM (143 m³/hr) | |
| Maximum Static Pressure | 0.7400 in H2O (1.38 Torr) | 0.7400 in H2O (1.38 Torr) | |||
| Maximum Sound Level | 55.2 dbA | 55.2 dbA | 55.2 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts |