Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Vapo-Bearing™ 31.5 CFM (0.882m³/min) 2 Wire Leads
Sunon PMD1206PTV2-A.U.GN Axial Fan
FAN AXIAL 60X25MM 12VDC WIRE
DC Fans DC Fan, 60x25mm, 12VDC, 31.5CFM, 3.2W, 41dBA, 6100RPM, 0.42inch H2O, Vapo, Auto Restart
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | PMD1206PTV2-A.U.GN-ND | 126262 | PMD1206PTV2-A.U.GN | PMD1206PTV2-A.U.GN |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 31.5 SCFM (53.54 m³/hr) | 31.48 SCFM (53.5 m³/hr) | 31.5 SCFM (53.54 m³/hr) | |
| Maximum Static Pressure | 0.4200 in H2O (0.7847 Torr) | |||
| Maximum Sound Level | 41 dbA | 41 dbA | ||
| Nominal Voltage | 12 volts | 12 volts |