Sunon, Inc. DC Brushless Fans (BLDC) PMD1206PMB1-A.(2).GN

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 56.5 CFM (1.58m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 56.5 CFM (1.58m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 259-1373-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
259-1373-ND
DC Brushless Fans (BLDC) 259-1373-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 56.5 CFM (1.58m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 56.5 CFM (1.58m³/min) 2 Wire Leads

Buy Now Datasheet
Fan, Axial, 60Mm X 60Mm X 38Mm, 12Vdc, 880Ma; Supply Voltage Vdc Sunon - 96M8312 - Newark, An Avnet Company
Chicago, IL, United States
Fan, Axial, 60Mm X 60Mm X 38Mm, 12Vdc, 880Ma; Supply Voltage Vdc Sunon
96M8312
Fan, Axial, 60Mm X 60Mm X 38Mm, 12Vdc, 880Ma; Supply Voltage Vdc Sunon 96M8312
FAN, AXIAL, 60MM x 60MM x 38MM, 12VDC, 880mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:56.5CFM; Noise Rating:56dBA; Power Rating:10.6W RoHS Compliant: Yes

FAN, AXIAL, 60MM x 60MM x 38MM, 12VDC, 880mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:56.5CFM; Noise Rating:56dBA; Power Rating:10.6W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - PMD1206PMB1-A.(2).GN - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
PMD1206PMB1-A.(2).GN
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) PMD1206PMB1-A.(2).GN
FAN AXIAL 60X38MM 12VDC WIRE

FAN AXIAL 60X38MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 259-1373-ND 96M8312 PMD1206PMB1-A.(2).GN
Product Name DC Brushless Fans (BLDC) Fan, Axial, 60Mm X 60Mm X 38Mm, 12Vdc, 880Ma; Supply Voltage Vdc Sunon Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 56.5 SCFM (96.03 m³/hr) 56.5 SCFM (96.03 m³/hr) 56.5 SCFM (96.03 m³/hr)
Maximum Static Pressure 0.9200 in H2O (1.72 Torr)
Maximum Sound Level 56 dbA 56 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFFT60002 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823055500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
Axial Fan - 86ME - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 636 SCFM (1080 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details