FAN AXIAL 40X28MM 12VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | PMD1204PQBX-A (2) F |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 23.5 SCFM (39.94 m³/hr) |
| Maximum Sound Level | 51.5 dbA |
| Nominal Voltage | 12 volts |