Sunon SAS Blowers PMB1212PLB2-A.(2).GN

Description
Blowers DC Blower, 120x32mm, 12VDC, 35.9CFM, 9.8W, 53.8dBA, 2500RPM, 0.89inch H2O, 2Ball, Auto Restart
Datasheet
Description
Blowers DC Blower, 120x32mm, 12VDC, 35.9CFM, 9.8W, 53.8dBA, 2500RPM, 0.89inch H2O, 2Ball, Auto Restart
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blowers DC Blower, 120x32mm, 12VDC, 35.9CFM, 9.8W, 53.8dBA, 2500RPM, 0.89inch H2O, 2Ball, Auto Restart

Blowers DC Blower, 120x32mm, 12VDC, 35.9CFM, 9.8W, 53.8dBA, 2500RPM, 0.89inch H2O, 2Ball, Auto Restart

Buy Now Datasheet
Dc Blower, 120 X 32Mm, 12V; Blower Type Sunon - 96M8304 - Newark, An Avnet Company
Chicago, IL, United States
Dc Blower, 120 X 32Mm, 12V; Blower Type Sunon
96M8304
Dc Blower, 120 X 32Mm, 12V; Blower Type Sunon 96M8304
DC BLOWER, 120 X 32MM, 12V; Blower Type:Compact; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:120mm; External Depth:32mm; Air Flow - CFM:35.9CFM; Air Flow - m3/min:1.01m³/min; Noise Rating:53.8dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes

DC BLOWER, 120 X 32MM, 12V; Blower Type:Compact; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:120mm; External Depth:32mm; Air Flow - CFM:35.9CFM; Air Flow - m3/min:1.01m³/min; Noise Rating:53.8dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number PMB1212PLB2-A.(2).GN 96M8304
Product Name Blowers Dc Blower, 120 X 32Mm, 12V; Blower Type Sunon
Air Flow Rate 36 SCFM (61.02 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Blower with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean; Corrosive; Air, Neutral Gases, Aggressive Gases
View Details
Filter Fans - 1849902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.1 inch (155 mm)
Air Flow Rate 32 SCFM (55 m³/hr)
View Details
Fiberglass In-Line Centrifugal Fan - Series 40 - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
View Details