FAN AXIAL 92X25MM 24VDC WIRE
DC Fans DC Fan, High Airflow Series, 92x25mm, 24VDC, 65CFM, 3.03W, 41.6dBA, 3900RPM, 0.25inch H2O, Vapo Bearing, MagLev Motor
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | PF92252V3-1000U-A99 | PF92252V3-1000U-A99 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Maximum Air Flow | 65 SCFM (110 m³/hr) | |
| Maximum Sound Level | 41.6 dbA | |
| Nominal Voltage | 24 volts |