Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Vapo-Bearing™ 70.0 CFM (1.96m³/min) 2 Wire Leads
DC Fans DC Fan, High Airflow Series, 92x25mm, 12VDC, 70CFM, 3.36W, 43.7dBA, 4200RPM, 0.3inch H2O, Vapo Bearing, MagLev Motor, Auto Restart
FAN AXIAL 92X25MM 12VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | PF92251V2-1000U-A99-ND | PF92251V2-1000U-A99 | PF92251V2-1000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 70 SCFM (119 m³/hr) | 70 SCFM (119 m³/hr) | |
| Maximum Static Pressure | 0.3000 in H2O (0.5605 Torr) | ||
| Maximum Sound Level | 43.7 dbA | 43.7 dbA | |
| Nominal Voltage | 12 volts | 12 volts |