Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 60.0 CFM (1.68m³/min) 2 Wire Leads
Sunon PF80252B1-1000U-A99 Axial Fan
DC Fans DC Fan, 80x25mm, 24VDC, 2Ball, 2018Q1-MP
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-PF80252B1-1000U-A99-ND | 2025441 | PF80252B1-1000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 60 SCFM (102 m³/hr) | 60 SCFM (102 m³/hr) | |
| Maximum Static Pressure | 0.4100 in H2O (0.7660 Torr) | ||
| Maximum Sound Level | 45.5 dbA | 45.5 dbA | |
| Nominal Voltage | 24 volts |