DC Fans DC Fan, 80x25mm, 12VDC, 57CFM, 3.4W, 46dBA, 4500RPM, 0.35inch H2O, 2Ball Bearing, Auto Restart
FAN AXIAL 80X25MM 12VDC WIRE
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | PF80251B2-000U-A99 | PF80251B2-000U-A99 |
| Product Name | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 57 SCFM (96.88 m³/hr) | |
| Maximum Sound Level | 46 dbA | |
| Nominal Voltage | 12 volts |