DC Fans DC Fan, High Airflow Series, 70x20mm, 12VDC, 40CFM, 2.76W, 40dBA, 4300RPM, 0.24inch H2O, Vapo Bearing, MagLev Motor, Auto Restart
FAN AXIAL 70X20MM 12VDC WIRE
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | PF70201V2-000U-A99 | PF70201V2-000U-A99 |
| Product Name | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 40 SCFM (67.99 m³/hr) | |
| Maximum Sound Level | 40 dbA | |
| Nominal Voltage | 12 volts |