12VDC FAN 60X25MM TACH/PWM
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 259-PF60251BX-1000U-S99-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 40 SCFM (67.99 m³/hr) |
| Maximum Static Pressure | 0.6600 in H2O (1.23 Torr) |
| Maximum Sound Level | 46 dbA |
| Nominal Voltage | 12 volts |