Sunon, Inc.
DC Brushless Fans (BLDC)
PF60251B1-1000U-A99
Description
FAN AXIAL 12VDC 60X25MM
Request a Quote
Email Supplier
Datasheet
Description
FAN AXIAL 12VDC 60X25MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
259-PF60251B1-1000U-A99-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
35.9 SCFM (61.02 m³/hr)
|
|
Maximum Static Pressure
|
0.5600 in H2O (1.05 Torr)
|
|
Maximum Sound Level
|
41.7 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
485 SCFM (824 m³/hr)
Running Current
0.2400 amps
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1800 SCFM (3060 m³/hr)
Maximum Sound Level
75 dbA
View Details