Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 18.0 CFM (0.504m³/min) 2 Wire Leads
FAN 40X28MM 12VDC 18 CFM
DC Fans DC Fan, 40x28mm, 12VDC, 18CFM, 2.96W, 50.7dBA, 13000RPM, 1.1inch H2O, 2Ball Bearing, Auto Restart
FAN AXIAL 40X28MM 12VDC WIRE
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1966-ND | PF40281B2-000U-A99 | PF40281B2-000U-A99 | PF40281B2-000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 18 SCFM (30.6 m³/hr) | 18 SCFM (30.6 m³/hr) | 18 SCFM (30.6 m³/hr) | |
| Maximum Static Pressure | 1.1 in H2O (2.06 Torr) | |||
| Maximum Sound Level | 48.7 dbA | 48.7 dbA | 48.7 dbA | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts |