Sunon, Inc. DC Brushless Fans (BLDC) PF38281B4-000U-A99

Description
Fan Tubeaxial 12VDC Square - 38mm L x 38mm H Ball 11.3 CFM (0.316m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 38mm L x 38mm H Ball 11.3 CFM (0.316m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 259-1965-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
259-1965-ND
DC Brushless Fans (BLDC) 259-1965-ND
Fan Tubeaxial 12VDC Square - 38mm L x 38mm H Ball 11.3 CFM (0.316m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 38mm L x 38mm H Ball 11.3 CFM (0.316m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - PF38281B4-000U-A99 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
PF38281B4-000U-A99
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) PF38281B4-000U-A99
FAN AXIAL 38X28MM 12VDC WIRE

FAN AXIAL 38X28MM 12VDC WIRE

Supplier's Site
DC Fans DC Fan, 38x28mm, 12VDC, 11.3CFM, 1.38W, 42.8dBA, 10000RPM, 0.6inch H2O, 2Ball Bearing, Auto Restart

DC Fans DC Fan, 38x28mm, 12VDC, 11.3CFM, 1.38W, 42.8dBA, 10000RPM, 0.6inch H2O, 2Ball Bearing, Auto Restart

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 259-1965-ND PF38281B4-000U-A99 PF38281B4-000U-A99
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.3 SCFM (19.21 m³/hr) 11.3 SCFM (19.21 m³/hr)
Maximum Static Pressure 0.6000 in H2O (1.12 Torr)
Maximum Sound Level 40.8 dbA 40.8 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 380 SCFM (646 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 24 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details