Fan Tubeaxial 12VDC Square - 38mm L x 38mm H Ball 14.9 CFM (0.417m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 259-PF38281B3-1000U-G9H-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 14.9 SCFM (25.33 m³/hr) |
| Maximum Static Pressure | 1.03 in H2O (1.92 Torr) |
| Maximum Sound Level | 47.3 dbA |
| Nominal Voltage | 12 volts |