Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 36.0 CFM (1.01m³/min) 2 Wire Leads
FAN AXIAL 60X25MM 24VDC WIRE
DC Fans DC Fan, High Airflow Series, 60x25mm, 24VDC, 36CFM, 3.72W, 44dBA, 6900RPM, 0.54inch H2O, 2Ball Bearing, Auto Restart
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1693-ND | PE60252B1-000U-A99 | PE60252B1-000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 36 SCFM (61.19 m³/hr) | 36 SCFM (61.19 m³/hr) | |
| Maximum Static Pressure | 0.5400 in H2O (1.01 Torr) | ||
| Maximum Sound Level | 44 dbA | 44 dbA | |
| Nominal Voltage | 24 volts | 24 volts |