Sunon, Inc. Fans, Thermal Management - DC Brushless Fans (BLDC) PE60201B1-000U-A99

Description
Win Source Part Number: 1123897-PE60201B1-00 0U-A99 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: MagLev® PE Features: Auto Restart Termination: 2 Wire Leads Package: Box Standard Package: 1 Voltage - Rated: 12VDC Power (Watts): 2.3 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.115 lb (52.16 g) Voltage Range: 6 ~ 13.8VDC Width: 20.00mm Air Flow: 27.5 CFM (0.770m³/min) Static Pressure: 0.280 in H2O (69.7 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 39.0dB(A) RPM: 5000 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square - 60mm L x 60mm H ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.192A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Sunon Fans Other Names: PE60201B1-000U-A99-N D,259-1747 Base Product Number: PE60201B1 Approval Agency: CE, CUR, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1123897-PE60201B1-00 0U-A99 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: MagLev® PE Features: Auto Restart Termination: 2 Wire Leads Package: Box Standard Package: 1 Voltage - Rated: 12VDC Power (Watts): 2.3 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.115 lb (52.16 g) Voltage Range: 6 ~ 13.8VDC Width: 20.00mm Air Flow: 27.5 CFM (0.770m³/min) Static Pressure: 0.280 in H2O (69.7 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 39.0dB(A) RPM: 5000 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square - 60mm L x 60mm H ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.192A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Sunon Fans Other Names: PE60201B1-000U-A99-N D,259-1747 Base Product Number: PE60201B1 Approval Agency: CE, CUR, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - DC Brushless Fans (BLDC) - 1123897-PE60201B1-000U-A99 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - DC Brushless Fans (BLDC)
1123897-PE60201B1-000U-A99
Fans, Thermal Management - DC Brushless Fans (BLDC) 1123897-PE60201B1-000U-A99
Win Source Part Number: 1123897-PE60201B1-00 0U-A99 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: MagLev® PE Features: Auto Restart Termination: 2 Wire Leads Package: Box Standard Package: 1 Voltage - Rated: 12VDC Power (Watts): 2.3 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.115 lb (52.16 g) Voltage Range: 6 ~ 13.8VDC Width: 20.00mm Air Flow: 27.5 CFM (0.770m³/min) Static Pressure: 0.280 in H2O (69.7 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 39.0dB(A) RPM: 5000 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square - 60mm L x 60mm H ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.192A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Sunon Fans Other Names: PE60201B1-000U-A99-N D,259-1747 Base Product Number: PE60201B1 Approval Agency: CE, CUR, TUV, UL

Win Source Part Number: 1123897-PE60201B1-000U-A99
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: MagLev® PE
Features: Auto Restart
Termination: 2 Wire Leads
Package: Box
Standard Package: 1
Voltage - Rated: 12VDC
Power (Watts): 2.3 W
Lifetime @ Temp.: 70000 Hrs @ 40°C
Weight: 0.115 lb (52.16 g)
Voltage Range: 6 ~ 13.8VDC
Width: 20.00mm
Air Flow: 27.5 CFM (0.770m³/min)
Static Pressure: 0.280 in H2O (69.7 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 39.0dB(A)
RPM: 5000 RPM
Material - Frame: Polybutylene Terephthalate (PBT)
Material - Blade: Polybutylene Terephthalate (PBT)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Dimension: Square - 60mm L x 60mm H
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.192A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Sunon Fans
Other Names: PE60201B1-000U-A99-ND,259-1747
Base Product Number: PE60201B1
Approval Agency: CE, CUR, TUV, UL

Buy Now Datasheet
DC Brushless Fans (BLDC) - 259-1747-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
259-1747-ND
DC Brushless Fans (BLDC) 259-1747-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 27.5 CFM (0.770m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 27.5 CFM (0.770m³/min) 2 Wire Leads

Buy Now Datasheet
DC Fans DC Fan, High Airflow Series, 60x20mm, 12VDC, 27.5CFM, 2.3W, 39dBA, 5000RPM, 0.28inch H2O, 2Ball Bearing, Auto Restart

DC Fans DC Fan, High Airflow Series, 60x20mm, 12VDC, 27.5CFM, 2.3W, 39dBA, 5000RPM, 0.28inch H2O, 2Ball Bearing, Auto Restart

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - PE60201B1-000U-A99 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
PE60201B1-000U-A99
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) PE60201B1-000U-A99
FAN AXIAL 60X20MM 12VDC WIRE

FAN AXIAL 60X20MM 12VDC WIRE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1123897-PE60201B1-000U-A99 259-1747-ND PE60201B1-000U-A99 PE60201B1-000U-A99
Product Name Fans, Thermal Management - DC Brushless Fans (BLDC) DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 27.5 SCFM (46.74 m³/hr) 27.5 SCFM (46.74 m³/hr)
Maximum Static Pressure 0.2800 in H2O (0.5231 Torr)
Maximum Sound Level 39 dbA 39 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 61BE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 657 SCFM (1116 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
7025-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1350 to ? in H2O (0.2523 to ? Torr)
Maximum Sound Level 30.67 dbA
View Details