Thermal Products
DC Fans DC Fan, 120x25mm, 12VDC, 108.2CFM, 4.2W, 44.5dBA, 3100RPM, 0.28inch H2O, Vapo Bearing, MagLev Motor, Auto Restart
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-MFC0251V1-000U-A99-ND | MFC0251V1-000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 108 SCFM (184 m³/hr) | |
| Maximum Static Pressure | 0.2800 in H2O (0.5231 Torr) | |
| Maximum Sound Level | 44.5 dbA | |
| Nominal Voltage | 12 volts |