SUNONWEALTH ELECTRIC MACHINE INDUSTRY CO., LTD.
MF92252V3-1000C-A99 -- INDUSTRIAL CONTROL ELECTRICAL >> COOLING FAN
Sunonwealth Electric Machine Industry Co., Ltd.
Industrial control electrical >> Cooling fan
MF92252V3-1000C-A99
Description
- Cooling fan ROHS
Datasheet
Description
- Cooling fan ROHS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
MF92252V3-1000C-A99 |
|
Product Name
|
Industrial control electrical >> Cooling fan |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
81.22 SCFM (138 m³/hr)
Maximum Sound Level
48 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level
25.2 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
300 volts
Running Current
10 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5.5 SCFM (9.35 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details