Sunon, Inc. Fans, Thermal Management - DC Brushless Fans (BLDC) MF92251V3-1000U-A99

Description
Win Source Part Number: 1218835-MF92251V3-10 00U-A99 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: MagLev® MF Features: Auto Restart Termination: 2 Wire Leads Package: Bulk Standard Package: 1 Voltage - Rated: 12VDC Power (Watts): 900 mW Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.203 lb (92.08 g) Voltage Range: 4.5 ~ 13.8VDC Width: 25.00mm Air Flow: 39.5 CFM (1.11m³/min) Static Pressure: 0.100 in H2O (24.9 Pa) Bearing Type: Vapo-Bearing™ Fan Type: Tubeaxial Noise: 28.0dB(A) RPM: 2400 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square - 92mm L x 92mm H ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.075A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Sunon Fans Other Names: 259-1784 Base Product Number: MF92251V3 Approval Agency: cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1218835-MF92251V3-10 00U-A99 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: MagLev® MF Features: Auto Restart Termination: 2 Wire Leads Package: Bulk Standard Package: 1 Voltage - Rated: 12VDC Power (Watts): 900 mW Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.203 lb (92.08 g) Voltage Range: 4.5 ~ 13.8VDC Width: 25.00mm Air Flow: 39.5 CFM (1.11m³/min) Static Pressure: 0.100 in H2O (24.9 Pa) Bearing Type: Vapo-Bearing™ Fan Type: Tubeaxial Noise: 28.0dB(A) RPM: 2400 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square - 92mm L x 92mm H ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.075A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Sunon Fans Other Names: 259-1784 Base Product Number: MF92251V3 Approval Agency: cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - DC Brushless Fans (BLDC) - 1218835-MF92251V3-1000U-A99 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - DC Brushless Fans (BLDC)
1218835-MF92251V3-1000U-A99
Fans, Thermal Management - DC Brushless Fans (BLDC) 1218835-MF92251V3-1000U-A99
Win Source Part Number: 1218835-MF92251V3-10 00U-A99 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: MagLev® MF Features: Auto Restart Termination: 2 Wire Leads Package: Bulk Standard Package: 1 Voltage - Rated: 12VDC Power (Watts): 900 mW Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.203 lb (92.08 g) Voltage Range: 4.5 ~ 13.8VDC Width: 25.00mm Air Flow: 39.5 CFM (1.11m³/min) Static Pressure: 0.100 in H2O (24.9 Pa) Bearing Type: Vapo-Bearing™ Fan Type: Tubeaxial Noise: 28.0dB(A) RPM: 2400 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square - 92mm L x 92mm H ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.075A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Sunon Fans Other Names: 259-1784 Base Product Number: MF92251V3 Approval Agency: cURus, TUV

Win Source Part Number: 1218835-MF92251V3-1000U-A99
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: MagLev® MF
Features: Auto Restart
Termination: 2 Wire Leads
Package: Bulk
Standard Package: 1
Voltage - Rated: 12VDC
Power (Watts): 900 mW
Lifetime @ Temp.: 70000 Hrs @ 40°C
Weight: 0.203 lb (92.08 g)
Voltage Range: 4.5 ~ 13.8VDC
Width: 25.00mm
Air Flow: 39.5 CFM (1.11m³/min)
Static Pressure: 0.100 in H2O (24.9 Pa)
Bearing Type: Vapo-Bearing™
Fan Type: Tubeaxial
Noise: 28.0dB(A)
RPM: 2400 RPM
Material - Frame: Polybutylene Terephthalate (PBT)
Material - Blade: Polybutylene Terephthalate (PBT)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Dimension: Square - 92mm L x 92mm H
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.075A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Sunon Fans
Other Names: 259-1784
Base Product Number: MF92251V3
Approval Agency: cURus, TUV

Buy Now Datasheet
DC Brushless Fans (BLDC) - 259-1784-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
259-1784-ND
DC Brushless Fans (BLDC) 259-1784-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Vapo-Bearing™ 39.5 CFM (1.11m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Vapo-Bearing™ 39.5 CFM (1.11m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 2025429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2025429
Axial Fans 2025429
Sunon MF92251V3-1000U-A99 Axial Fan

Sunon MF92251V3-1000U-A99 Axial Fan

Supplier's Site
DC Fans DC Fan, 92x25mm, 12VDC, 39.5CFM, 0.9W, 28dBA, 2400RPM, 0.1inch H2O, Vapo Bearing, MagLev Motor

DC Fans DC Fan, 92x25mm, 12VDC, 39.5CFM, 0.9W, 28dBA, 2400RPM, 0.1inch H2O, Vapo Bearing, MagLev Motor

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - MF92251V3-1000U-A99 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
MF92251V3-1000U-A99
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) MF92251V3-1000U-A99
FAN AXIAL 92X25MM 12VDC WIRE

FAN AXIAL 92X25MM 12VDC WIRE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1218835-MF92251V3-1000U-A99 259-1784-ND 2025429 MF92251V3-1000U-A99 MF92251V3-1000U-A99
Product Name Fans, Thermal Management - DC Brushless Fans (BLDC) DC Brushless Fans (BLDC) Axial Fans DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.5 SCFM (67.14 m³/hr) 39.5 SCFM (67.14 m³/hr) 39.5 SCFM (67.14 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
Maximum Sound Level 28 dbA 28 dbA 28 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply Voltage Vdc Finder - 92X8692 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Rack Cooling - 2709882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 858 SCFM (1458 m³/hr)
Maximum Sound Level 58 dbA
View Details
7025-7 Series 2.52 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2902 to ? in H2O (0.5421 to ? Torr)
Maximum Sound Level 41.8 dbA
View Details