Sunon, Inc. Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) MF80252V3-1000U-A99

Description
Win Source Part Number: 1349689-MF80252V3-10 00U-A99 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: MagLev® MF Features: Auto Restart Termination: 2 Wire Leads Package: Bulk Size / Dimension: Square - 80mm L x 80mm H Standard Package: 1 Voltage - Rated: 24VDC Power (Watts): 960 mW Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.167 lb (75.75 g) Voltage Range: 8 ~ 27.6VDC Width: 25.00mm Air Flow: 33.0 CFM (0.924m³/min) Static Pressure: 0.110 in H2O (27.4 Pa) Bearing Type: Vapo-Bearing™ Fan Type: Tubeaxial Noise: 28.0dB(A) RPM: 2600 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.040A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Sunon Fans Base Product Number: MF80252V3 Approval Agency: cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1349689-MF80252V3-10 00U-A99 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: MagLev® MF Features: Auto Restart Termination: 2 Wire Leads Package: Bulk Size / Dimension: Square - 80mm L x 80mm H Standard Package: 1 Voltage - Rated: 24VDC Power (Watts): 960 mW Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.167 lb (75.75 g) Voltage Range: 8 ~ 27.6VDC Width: 25.00mm Air Flow: 33.0 CFM (0.924m³/min) Static Pressure: 0.110 in H2O (27.4 Pa) Bearing Type: Vapo-Bearing™ Fan Type: Tubeaxial Noise: 28.0dB(A) RPM: 2600 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.040A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Sunon Fans Base Product Number: MF80252V3 Approval Agency: cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - MF80252V3-1000U-A99 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
MF80252V3-1000U-A99
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) MF80252V3-1000U-A99
Win Source Part Number: 1349689-MF80252V3-10 00U-A99 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: MagLev® MF Features: Auto Restart Termination: 2 Wire Leads Package: Bulk Size / Dimension: Square - 80mm L x 80mm H Standard Package: 1 Voltage - Rated: 24VDC Power (Watts): 960 mW Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.167 lb (75.75 g) Voltage Range: 8 ~ 27.6VDC Width: 25.00mm Air Flow: 33.0 CFM (0.924m³/min) Static Pressure: 0.110 in H2O (27.4 Pa) Bearing Type: Vapo-Bearing™ Fan Type: Tubeaxial Noise: 28.0dB(A) RPM: 2600 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.040A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Sunon Fans Base Product Number: MF80252V3 Approval Agency: cURus, TUV

Win Source Part Number: 1349689-MF80252V3-1000U-A99
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Series: MagLev® MF
Features: Auto Restart
Termination: 2 Wire Leads
Package: Bulk
Size / Dimension: Square - 80mm L x 80mm H
Standard Package: 1
Voltage - Rated: 24VDC
Power (Watts): 960 mW
Lifetime @ Temp.: 70000 Hrs @ 40°C
Weight: 0.167 lb (75.75 g)
Voltage Range: 8 ~ 27.6VDC
Width: 25.00mm
Air Flow: 33.0 CFM (0.924m³/min)
Static Pressure: 0.110 in H2O (27.4 Pa)
Bearing Type: Vapo-Bearing™
Fan Type: Tubeaxial
Noise: 28.0dB(A)
RPM: 2600 RPM
Material - Frame: Polybutylene Terephthalate (PBT)
Material - Blade: Polybutylene Terephthalate (PBT)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.040A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Sunon Fans
Base Product Number: MF80252V3
Approval Agency: cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number MF80252V3-1000U-A99
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 33 SCFM (56.09 m³/hr)
Static Pressure Range 0 in H2O (0.2055 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 9232694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 641 SCFM (1090 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Aluminum Adjustable Pitch Fan Assembly - Series 89, 90, 90R, 90U, 91 & 92 - Hartzell Air Movement
Specs
Fan / Blower Diameter 48.0 to 144.0 inch (1219 to 3658 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum
View Details