SUNONWEALTH ELECTRIC MACHINE INDUSTRY CO., LTD.
MF80252V3-1000C-A99 -- ELECTRONIC COOLING FANS
Sunonwealth Electric Machine Industry Co., Ltd.
Electronic Cooling Fans
MF80252V3-1000C-A99
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
MF80252V3-1000C-A99 |
MF80252V3-1000C-A99 |
|
Product Name
|
Electronic Cooling Fans |
Industrial control electrical >> Cooling fan |
|
Application
|
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
54.95 SCFM (93.4 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1500 SCFM (2550 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details