Sunon MF80252V2-1000U-A99 Axial Fan
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Vapo-Bearing™ 37.0 CFM (1.04m³/min) 2 Wire Leads
FAN AXIAL 80X25MM 24VDC WIRE
DC Fans DC Fan, 80x25mm, 24VDC, 37CFM, 1.2W, 30dBA, 2900RPM, 0.15inch H2O, Vapo Bearing, MagLev Motor
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 2025428 | 259-1806-ND | MF80252V2-1000U-A99 | MF80252V2-1000U-A99 |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 37 SCFM (62.89 m³/hr) | 37 SCFM (62.89 m³/hr) | 37 SCFM (62.89 m³/hr) | |
| Maximum Sound Level | 30 dbA | 30 dbA | 30 dbA | |
| Blower/Fan Type | Axial Fan | Tube Axial | ||
| Motor Type | DC | DC | Brushless |