FAN AXIAL 24VDC 80X15MM
DC Fans DC Fan, 80x15mm, 24VDC, Vapo, 2018Q2-MP
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-MF80152V1-1000U-A99-ND | MF80152V1-1000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 37 SCFM (62.89 m³/hr) | |
| Maximum Static Pressure | 0.1700 in H2O (0.3176 Torr) | |
| Maximum Sound Level | 32.9 dbA | |
| Nominal Voltage | 24 volts |