Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Vapo-Bearing™ 27.0 CFM (0.756m³/min) 2 Wire Leads
DC Fans DC Fan, 60x25mm, 24VDC, 27CFM, 1.92W, 31.2dBA, 5200RPM, 0.31inch H2O, Vapo Bearing, MagLev Motor
FAN AXIAL 60X25MM 24VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | MF60252VX-1000U-A99-ND | MF60252VX-1000U-A99 | MF60252VX-1000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 27 SCFM (45.89 m³/hr) | 27 SCFM (45.89 m³/hr) | |
| Maximum Static Pressure | 0.3100 in H2O (0.5792 Torr) | ||
| Maximum Sound Level | 31.2 dbA | 31.2 dbA | |
| Nominal Voltage | 24 volts | 24 volts |