Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Vapo-Bearing™ 19.3 CFM (0.540m³/min) 2 Wire Leads
DC Fans DC Fan, 60x25mm, 24VDC, 19.3CFM, 0.72W, 22dBA, 3800RPM, 0.15inch H2O, Vapo Bearing, MagLev Motor
FAN AXIAL 60X25MM 24VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | MF60252V2-1000U-A99-ND | MF60252V2-1000U-A99 | MF60252V2-1000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 19.3 SCFM (32.8 m³/hr) | 19.3 SCFM (32.8 m³/hr) | |
| Maximum Static Pressure | 0.1500 in H2O (0.2802 Torr) | ||
| Maximum Sound Level | 22 dbA | 22 dbA | |
| Nominal Voltage | 24 volts | 24 volts |