Sunon MF60251V2-1000U-A99 Axial Fan
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Vapo-Bearing™ 19.3 CFM (0.540m³/min) 2 Wire Leads
DC Fans DC Fan, 60x25mm, 12VDC, 19.3CFM, 0.87W, 22dBA, 3800RPM, 0.15inch H2O, Vapo Bearing, MagLev Motor
60X60X25 12VDC VAPO 19.3CFM
FAN AXIAL 60X25MM 12VDC WIRE
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 2025423 | 259-1779-ND | MF60251V2-1000U-A99 | MF60251V2-1000U-A99 | MF60251V2-1000U-A99 |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | DC Fans | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 19.3 SCFM (32.8 m³/hr) | 19.3 SCFM (32.8 m³/hr) | 19.3 SCFM (32.8 m³/hr) | 19.3 SCFM (32.8 m³/hr) | |
| Maximum Sound Level | 22 dbA | 22 dbA | 22 dbA | 22 dbA | |
| Blower/Fan Type | Axial Fan | Tube Axial | Tubeaxial | ||
| Motor Type | DC | DC | Brushless |