Fan Blower 12VDC Square/Rounded - 60mm L x 60mm H Vapo-Bearing™ 5.7 CFM (0.160m³/min) 2 Wire Leads
DC BLOWER ROHS COMPLIANT: YES
FAN BLOWER 60X15MM 12VDC WIRE
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1752-ND | 35AH3271 | MF60151V1-B00U-A99 |
| Product Name | DC Brushless Fans (BLDC) | Dc Blower Rohs Compliant Sunon | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 5.7 SCFM (9.69 m³/hr) | 5.7 SCFM (9.69 m³/hr) | |
| Maximum Static Pressure | 0.4400 in H2O (0.8221 Torr) | ||
| Maximum Sound Level | 40.2 dbA | 40.2 dbA | |
| Nominal Voltage | 12 volts | 12 volts |