Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Vapo-Bearing™ 14.3 CFM (0.400m³/min) 2 Wire Leads
FAN AXIAL 60X10MM 12VDC WIRE
DC Fans DC Fan, 60x10mm, 12VDC, 14.3CFM, 0.9W, 25dBA, 3500RPM, 0.1inch H2O, Vapo Bearing, MagLev Motor
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | MF60101V2-1000U-A99-ND | MF60101V2-1000U-A99 | MF60101V2-1000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 14.3 SCFM (24.31 m³/hr) | 14.3 SCFM (24.31 m³/hr) | |
| Maximum Static Pressure | 0.1000 in H2O (0.1868 Torr) | ||
| Maximum Sound Level | 25 dbA | 25 dbA | |
| Nominal Voltage | 12 volts | 12 volts |