Sunon, Inc. Centrifugal Fans MF50201V1-1B00U-A99

Description
Sunon MF50201V1-1B00U-A99
Request a Quote
Description
Sunon MF50201V1-1B00U-A99
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 2025417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
2025417
Centrifugal Fans 2025417
Sunon MF50201V1-1B00U-A99

Sunon MF50201V1-1B00U-A99

Supplier's Site
Blowers DC Blower, 50x20mm, 12VDC, Vapo Bearing

Blowers DC Blower, 50x20mm, 12VDC, Vapo Bearing

Buy Now

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 2025417 MF50201V1-1B00U-A99
Product Name Centrifugal Fans Blowers
Fan / Blower Diameter 2.0 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blowers - Aerzen Turbo Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details
Filter Fans - 1947672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 11.5 inch (291 mm)
Air Flow Rate 352 SCFM (599 m³/hr)
View Details
Backward Curved Centrifugal Fan - Series 03 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 73.0 inch (305 to 1854 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details