SUNONWEALTH ELECTRIC MACHINE INDUSTRY CO., LTD.
MF50151VX-B00C-A99 -- ELECTRONIC COOLING FANS
Sunonwealth Electric Machine Industry Co., Ltd.
Electronic Cooling Fans
MF50151VX-B00C-A99
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
MF50151VX-B00C-A99 |
MF50151VX-B00C-A99 |
|
Product Name
|
Electronic Cooling Fans |
Industrial control electrical >> Cooling fan |
|
Application
|
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
23 to 18 watts
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4.49 SCFM (7.63 m³/hr)
Maximum Static Pressure
0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
203 SCFM (345 m³/hr)
Nominal Voltage
120 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
118 SCFM (201 m³/hr)
Maximum Sound Level
45 dbA
View Details