Sunon, Inc.
DC Brushless Fans (BLDC)
MF50151VX-1B00U-G99
Description
12VDC FAN 50X15MM ALARM
Request a Quote
Email Supplier
Datasheet
Description
12VDC FAN 50X15MM ALARM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
259-MF50151VX-1B00U-G99-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
5.4 SCFM (9.18 m³/hr)
|
|
Maximum Static Pressure
|
0.9700 in H2O (1.81 Torr)
|
|
Maximum Sound Level
|
42.2 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
3 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3600 SCFM (6119 m³/hr)
Maximum Sound Level
74 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details